Call your friends, business parners or customers with one of these great telephones!
The VOIP433 is a dual DECT phone, which allows you to make or take normal telephone calls on your landline as well as free or cheap calls through Windows Live™ Messenger. Access your contacts list simply by pressing the Messenger key.
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Multi handset capability
5
Number of melodies
10
Call management
Direct call
Yes
Call log entries
20 missed & 10 received
Caller ID
Call forwarding capability
Call waiting
Call management
Call on Hold Call Transfer Call Waiting Caller ID Message Waiting
Management features
Volume control
5-level earpiece and loudspeaker volume control
Edit user status on the phone
Yes
User interface
Messenger LED
Memory
Phonebook capacity
100 on base & 20 on handset
Display
Display resolution
Resolution of the display for the system
98 x 67 pixels
Backlight
yes
Display contacts list status
Yes
Display number of colours
Maximum number of viewable colors.
4096 colors
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Networking
Radio RF power
<250mW
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP IE 6.0 SP1 or above
Minimum RAM
128 MB
Minimum hard disk space
50 MB
Minimum processor
Pentium-based PC with 400 MHz CPU or better
System requirements
CD-ROM or DVD-ROM drive required
Yes
Internet connection required
Broadband Internet (>256 kbps)
USB required
Free USB port
Minimum system requirements
-CD-ROM Drive; -Broadband Internet (>256 kbps);
Environmental conditions
Operating temperature range (T-T)
0 - 50 °C
Operating humidity range
Operation & Storage: Up to 95% at 40°C
Temperature measurement range
Operation: 0 to +50°C Storage: -25°C to +70°C
Storage temperature range (T-T)
-25-70 °C
Energy management
Battery type
Description of battery supplied with the product
AAA NiMH
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
10 hours
Standby time
> 100 hours
Number of batteries supported
2
Battery performance
750mAh
Battery technology
Nickel Metal Hydride
USB powered
Power requirements
Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Power supply
2 W
Supported batteries
Yes
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
TBR6 & EN 301 406 V1.5.1 (radio)
Safety
List of regulatory standards for all countries in which this product has been certified
EN 60950
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
EN 301489-1 and EN 301489-17
Certification
EN 301489-1; EN 301489-17
Illumination/Alarms
LED on base
Messenger connection (Amber) Power on (Green) On line (blinks green)